Status: | Unknown |
---|---|
Series: | 78732 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
9,377
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
9,500
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
9,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
9,377
in stock
|
Buy Now | |
element14
from US$0.44
|
9,377
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Material | Titanium Copper |
---|---|
Voltage Rating | 30V |
Contact Gender | - |
No. of Contacts | 6 Contact, 6Contacts |
Battery Terminals | Pressure Contact |
Product Range | 78732 Series |
SVHC | No SVHC (15-Jan-2019) |
Molex Compression Connector Staggered contacts 1.63mm Working Height 6 Circuits | Distrelec |
MODULAR CONTACT, 6POS, 30V | Farnell |
Compression Conn, Battery, 6Pos, 0.5A | Newark Electronics |
COMPRESSION CONN, BATTERY, 6POS, 0.5A | element14 |
Conn Compression Connector HDR 6 POS 1mm Solder ST SMD Embossed T/R | Avnet America |
Compression Conn Assy .38AuLF LCP 6Ckt | Molex Incorporated 78732-6021 | RS Americas |
Where can I find additional details, specifications and documents for a 78732-6021?
Additional datasheets, footprints and schematics for 78732-6021 are listed on our Part Details page. You can also find images and similar parts to 78732-6021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78732-6021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78732-6021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78732-6021 fall under?
The 78732-6021 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 78732-6021 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78732-6021 you can contact the distributor directly for product support, shipping queries etc.
Is the 78732-6021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78732-6021 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 78732-6021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78732-6021 often in real-time on the comparison pages.
What if I can't find stock of 78732-6021?
You can fill out our help required form which you can use to request a quote for 78732-6021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.