Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-5846-00 |
Prices starting from US$5.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.55
|
34
in stock
|
Buy Now | |
TE Store
from US$6.73
|
613
in stock
|
Buy Now | |
Newark Electronics
from US$6.00
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$6.86
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$6.00
|
34
in stock
|
Buy Now | |
Avnet America
from US$5.10
|
-
|
Buy Now | |
RS Americas
from US$6.67
|
-
|
Buy Now | |
Boersig
from US$6.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Spring Material | Stainless Steel |
---|---|
Backshell Plating Finish | Bright |
Backshell Material | Steel |
Backshell Plating Material | Nickel |
Spring Latch Cover Material | ABS/PC Alloy |
Number of Positions | 36 |
Spring Latch Cover Flammability Rating | UL 94V-0 |
Cover Flammability Rating | UL 94V-0 |
Comment | Meets Very High Density Cable Interconnect (VHDCI) Standard. |
Packaging Method | Bulk |
Packaging Quantity | 100 |
Shielded | Yes |
Accessory Type | Backshell Kit |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
.8MM CHAMP,BULK KIT Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Steel Body Orientation: Straight Number of Positions: 36 Shielded Backshell Kit Steel Straight | Connector Backshell | Part Number: 787231-1 | Internal Number: 787231-1 | Alias Number: 010-5846-00 | TE Connectivity | TE Store |
D-Sub Backshells .8Mm Champ,bulk Kit |Amp Te Connectivity 787231-1 | Newark Electronics |
D-Sub Backshells .8MM CHAMP BULK KIT | Rapid Electronics |
TE Connectivity Connector Accessories Backshell Kit 36 POS Bulk | Distrelec |
Connector Accessories Backshell Kit 36 POS Bulk | Avnet America |
.8MM CHAMP, BULK KIT, D-Sub Backshells and Clamps | TE Connectivity 787231-1 | RS Americas |
Where can I find additional details, specifications and documents for a 787231-1?
Additional datasheets, footprints and schematics for 787231-1 are listed on our Part Details page. You can also find images and similar parts to 787231-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787231-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787231-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787231-1 fall under?
The 787231-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 787231-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787231-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 787231-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787231-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 787231-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787231-1 often in real-time on the comparison pages.
What if I can't find stock of 787231-1?
You can fill out our help required form which you can use to request a quote for 787231-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.