Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.77
|
411
in stock
|
Buy Now | |
Avnet America
from US$4.71
|
411
in stock
|
Buy Now | |
Rapid Electronics
from US$6.85
|
311
in stock
|
Buy Now | |
Chip One Stop
from US$8.96
|
311
in stock
|
Buy Now | |
Distrelec
from US$7.64
|
311
in stock
|
Buy Now | |
Farnell
from US$10.17
|
256
in stock
|
Buy Now | |
TTI Europe
from US$6.80
|
144
in stock
|
Buy Now | |
Future Electronics
from US$8.15
|
-
|
Buy Now | |
RS Americas
from US$9.95
|
-
|
Buy Now | |
Boersig
from US$7.12
|
-
|
Buy Now | |
TE Store
from US$15.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Shell Material | Carbon Steel |
Post Plating Material | Tin-Lead over Nickel |
Bracket Plating Material | Nickel over Copper |
Shell Plating Finish | Bright |
Post Size | .012in |
Bracket Material | Zinc |
Number of Positions | 68 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Rails |
Boardlock Plating Material | Tin-Lead over Nickel |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Panel Mount Feature | With |
Mating Retention | With |
PCB Mounting Style | Through Hole - Press-Fit |
Mating Connector Lock Type | Mounting Holes |
Mounting Hole Diameter | .109in |
Boardlock Material | Copper Alloy |
PCB Mount Alignment | With |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 6 |
Grounded | Yes |
Shell Type | Full Metal Shell |
Profile | Standard |
Connector System | Cable-to-Board |
Product Type | Connector |
Row-to-Row Spacing | 2.54 mm, .1 in |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Type | Connector Assembly |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post Length | .1in, 2.54mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
No. Of Contacts:68Contacts | Newark Electronics |
Conn D-Subminiature SKT 68 POS 2.54mm Solder RA Thru-Hole 68 Terminal 1 Port Tube | Avnet America |
D-Sub Standard Conn 68 POS R/A RCPT ASSY 1344 | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub 68 50SR R/A RCPT ASSYREDESIGN | Distrelec |
D SUB CONNECTOR, RCPT, 68POS, PRESS-FIT | Farnell |
68 50SR R/A RCPT REDESIGN | TTI Europe |
68 50SR R/A RCPT ASSY | Future Electronics |
Conn, D-Sub, PCB Socket, 68Pos, RTAng, III Series, Solder | TE Connectivity 787171-7 | RS Americas |
Special Order: 68 50SR R/A RCPT ASSY,REDESIGN Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 68 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 68 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 787171-7 | Internal Number: 787171-7 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Material | Phosphor Bronze |
---|---|
Contact Plating | Gold over Nickel Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 787171-7?
Additional datasheets, footprints and schematics for 787171-7 are listed on our Part Details page. You can also find images and similar parts to 787171-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787171-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787171-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787171-7 fall under?
The 787171-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 787171-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787171-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 787171-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787171-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 787171-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787171-7 often in real-time on the comparison pages.
What if I can't find stock of 787171-7?
You can fill out our help required form which you can use to request a quote for 787171-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.