Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.28
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$27.38
|
149
in stock
|
Buy Now | |
Rapid Electronics
from US$22.90
|
149
in stock
|
Buy Now | |
Chip One Stop
from US$26.60
|
149
in stock
|
Buy Now | |
Farnell
from US$41.10
|
120
in stock
|
Buy Now | |
Future Electronics
from US$25.17
|
-
|
Buy Now | |
Avnet America
from US$22.18
|
-
|
Buy Now | |
RS Americas
from US$26.00
|
-
|
Buy Now | |
Boersig
from US$23.66
|
-
|
Buy Now | |
TE Store
from US$43.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Plating Material | Tin-Lead over Nickel |
---|---|
Shell Plating Finish | Bright |
Bracket Plating Material | Nickel over Copper |
Shell Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Bracket Material | Zinc |
Post Size | .034in |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 100 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Solder |
Mounting Hole Diameter | .109in |
Mating Connector Lock | Without |
Boardlock Material | Copper Alloy |
Mating Retention | Without |
Boardlock Plating Material | Tin-Lead over Nickel |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 6 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Style | Receptacle |
Sealable | No |
Connector System | Cable-to-Board |
Connector Type | Connector Assembly |
Termination Post Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors R/A Recept 100 Pos |Amp Te Connectivity 787170-9 | Newark Electronics |
D-Sub Standard Connectors R/A RECEPT 100 POS | Rapid Electronics |
TE Connectivity 100 50SR R/A RCPT RESESIGN Telecom and Datacom Connector 100 Contact(s) Female Right Angle Solder Terminal %234-40 Receptacle | Distrelec |
D SUB CONNECTOR, RCPT, 100POS, TH | Farnell |
AMPLIMITE Series III 100 Position Right Angle Socket Board Mount Connector | Future Electronics |
Conn SCSI HDR 100 POS 2.54mm Solder RA Thru-Hole 100 Terminal 1 Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1838 | TE Connectivity 787170-9 | RS Americas |
Special Order: 100 50SR R/A RCPT,RESESIGN Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 100 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 100 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 787170-9 | Internal Number: 787170-9 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 787170-9?
Additional datasheets, footprints and schematics for 787170-9 are listed on our Part Details page. You can also find images and similar parts to 787170-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787170-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787170-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787170-9 fall under?
The 787170-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 787170-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787170-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 787170-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787170-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 787170-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787170-9 often in real-time on the comparison pages.
What if I can't find stock of 787170-9?
You can fill out our help required form which you can use to request a quote for 787170-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.