Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.70
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.67
|
1,130
in stock
|
Buy Now | |
Chip One Stop
from US$6.98
|
1,130
in stock
|
Buy Now | |
Farnell
from US$8.16
|
910
in stock
|
Buy Now | |
Avnet America
from US$5.81
|
-
|
Buy Now | |
RS Americas
from US$9.58
|
-
|
Buy Now | |
Boersig
from US$5.85
|
-
|
Buy Now | |
TE Store
from US$15.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Shell Material | Carbon Steel |
Post Plating Material | Tin-Lead over Nickel |
Post Size | .034in |
Bracket Plating Material | Nickel over Copper |
Shell Plating Finish | Bright |
Bracket Material | Zinc |
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Boardlock Plating Material | Tin-Lead over Nickel |
PCB Mount Retention Type | Boardlock |
Mating Retention | With |
Mating Alignment | Without |
PCB Mounting Style | Through Hole - Press-Fit |
Mounting Hole Diameter | .109in |
Boardlock Material | Copper Alloy |
Mating Connector Lock Type | Clinch Nut, 5-56 UNC |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 10 |
Connector Style | Receptacle |
Profile | Standard |
Connector System | Cable-to-Board |
Sealable | No |
Product Type | Connector |
Row-to-Row Spacing | 2.54 mm, .1 in |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Shielded | Yes |
Termination Post Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn 50P R/A RECPT ASSY | Rapid Electronics |
D SUBMINIATURE CONNECTORS | Farnell |
Wire-Board Connector, Rcpt 50Pos 1.27Mm | Newark Electronics |
Conn SCSI RCP 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port Tube | Avnet America |
50 50SR R/A RCPT ASSY, REDESIGN, PCB D-Sub Connectors | TE Connectivity 787082-5 | RS Americas |
Special Order: 50 50SR R/A RCPT ASSY,REDESIGN Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 50 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 787082-5 | Internal Number: 787082-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 787082-5?
Additional datasheets, footprints and schematics for 787082-5 are listed on our Part Details page. You can also find images and similar parts to 787082-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787082-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787082-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787082-5 fall under?
The 787082-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 787082-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787082-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 787082-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787082-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 787082-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787082-5 often in real-time on the comparison pages.
What if I can't find stock of 787082-5?
You can fill out our help required form which you can use to request a quote for 787082-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.