Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Backshell Material | ABS |
Number of Positions | 68 |
UL Flammability Rating | UL 94V-0 |
Cover Flammability Rating | UL 94V-0 |
Product Type | Hardware |
Accessory Type | Backshell Kit |
Shielded | No |
Latching Spring Material | Stainless Steel |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
68 50Sr 25C/L Bksh Indv Kit Rohs Compliant: Yes |Amp Te Connectivity 787032-7 | Newark Electronics |
Connector Accessories Backshell Kit 68 POS | Avnet America |
Where can I find additional details, specifications and documents for a 787032-7?
Additional datasheets, footprints and schematics for 787032-7 are listed on our Part Details page. You can also find images and similar parts to 787032-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787032-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787032-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787032-7 fall under?
The 787032-7 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 787032-7 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787032-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 787032-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787032-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 787032-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787032-7 often in real-time on the comparison pages.
What if I can't find stock of 787032-7?
You can fill out our help required form which you can use to request a quote for 787032-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.