Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
420
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
14,371
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
2,599
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
2,400
in stock
|
Buy Now | |
Powell Electronics
from US$1.33
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
1,360
in stock
|
Buy Now | |
Distrelec
from US$1.38
|
1,360
in stock
|
Buy Now | |
element14
from US$1.30
|
1,338
in stock
|
Buy Now | |
Farnell
from US$1.22
|
1,334
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
8
in stock
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.05
|
-
|
Buy Now | |
Sager
from US$1.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Length | 10.68mm |
---|---|
Screw & Hole Thread Size | M2 x 0.4-6g |
Screw Length | .42in, 10.68mm |
Board Mount | Yes |
For Use With | CHAMP 0.8mm Centerline Connector Systems |
Packaging Quantity | 200 |
Packaging Method | Box |
Accessory Type | Screwlock |
Product Type | Accessory |
Connector Accessories Screw Lock Stainless Steel Bulk | Avnet America |
Stainless Steel Board Mount Screwlock Accessory | Future Electronics |
D-Sub Tools&Hardware .8MM SCREWLOCK BRDMT | Rapid Electronics |
TE Connectivity - AMP .8MM SCREWLOCK BRDMTBULK | Distrelec |
D SUB SCREWLOCK, M2 | element14 |
Connector,accessories,screwlock,M2 | RS |
D Sub Screw Lock, M2 X 0.4, 10.68Mm | Newark Electronics |
Screw Lock, SCREWLOCK, 0.8 MM, BOARDMOUNT CHAMP Series | TE Connectivity 787004-3 | RS Americas |
D-Sub Tools & Hardware .8MM SCREWLOCK BRDMT | Sager |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
Product Range | CHAMP Series |
---|---|
Screw Length | 10.68mm |
Thread Size - Metric | M2 |
Thread Size - Imperial | - |
Connector Shell Size | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 787004-3?
Additional datasheets, footprints and schematics for 787004-3 are listed on our Part Details page. You can also find images and similar parts to 787004-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787004-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787004-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787004-3 fall under?
The 787004-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 787004-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787004-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 787004-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787004-3 have stock available?
Authorised distributors including Avnet America, Chip One Stop, Future Electronics, Powell Electronics and Rapid Electronics have stock available or on a lead time for 787004-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787004-3 often in real-time on the comparison pages.
What if I can't find stock of 787004-3?
You can fill out our help required form which you can use to request a quote for 787004-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.