787003-3

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 787003-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 787003-3
Details for TE Store
787003-3
.8MM LATCHING POST,BRDMT,BULK Accessory Type:Latching Post
Buy Directly from TE Store (309 in Stock)
$1.6000 per unit
Series Information for 787003-3 - TE Connectivity
  • Status: Active
  • Product Code: 2191
  • Global Product Line: 469
  • GPL Description: Data and Devices

Description

.8MM LATCHING POST,BRDMT,BULK

Specifications

Length:
10.2mm
Screw Length:
10.2mm, .401in
Board Mount:
Yes
Screw & Hole Thread Size:
M2 x 0.4
For Use With:
CHAMP 0.8mm Centerline Connector Systems
Packaging Quantity:
200
Packaging Method:
Package
Product Type:
Accessory
Accessory Type:
Latching Post

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
CHAMP 0.8mm boardmount latching post
Avnet America
Connector Accessories Latch Stainless Steel Bulk
Avnet Europe
Connector Accessories Latch Stainless Steel Bulk
TE Store
.8MM LATCHING POST,BRDMT,BULK Accessory Type:Latching Post;Screw Length:.401 in;Screw Length:10.2 mm Latching Post .401" 10.2 mm | D-Sub Locking & Mounting | TE Connectivity
RS Components UK
CHAMP 0.8mm boardmount latching post
RS Components DE
TE Connectivity Schraube, Serie CHAMP aus Edelstahl, M2 x 0.4 x 6mm, für Steckverbinder Serie CHAMP, 0,8 mm Typ : Einrastender Stift Gesamtlänge : 10.2mm Schraubenkopf : Versenkt Seriennummer : 787003, MPN: 787003-3
RS Components HK
CHAMP 0.8mm boardmount latching post
RS Components JP
CHAMP 0.8mm boardmount latching post
RS Components FR
CHAMP 0.8mm boardmount latching post
RS Components CN
CHAMP 0.8mm boardmount latching post
RS Components ES
CHAMP 0.8mm boardmount latching post
RS Components NL
CHAMP 0.8mm boardmount latching post
RS Components NO
CHAMP 0.8mm boardmount latching post