| Status: | Unknown |
|---|---|
| Series: | Paint |
| RoHS: | Unknown |
| Coating Type | Paint |
|---|---|
| Coating Applications | Industrial |
| Dispensing Method | Aerosol |
| Coating Colour | Blue |
| Weight | - |
| Product Range | Paint |
| Volume | 500ml |
| Coating Coverage | 2.23m² |
| Colour | Mid Blue |
| Drying Time | 30min |
| Operating Temperature Max | 150°C |
| RAL Number | 5010 |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| SQUARE DEVICE COVER, 4 IN, FLAT, STEEL, ANGLED SLOTS, CULUS LISTED | RS Americas |
| T2-1/4 Halogen 6V 1.67A 16Cp |Cec Industries 787 | Newark Electronics |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Supply Voltage | 6V |
|---|---|
| Lamp Base Type | Bi-Pin |
| Bulb Size | T-2 1/4 |
| MSCP | 16 |
| Average Bulb Life | 100h |
| Bulb Length (MOL) | 1" |
| Lead Style | Bi-pin |
| Length | 25mm |
| Power Rating | 10.02W |
Where can I find additional details, specifications and documents for a 787?
Additional datasheets, footprints and schematics for 787 are listed on our Part Details page. You can also find images and similar parts to 787 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787 fall under?
The 787 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 787 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787 you can contact the distributor directly for product support, shipping queries etc.
Is the 787 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 787.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787 often in real-time on the comparison pages.
What if I can't find stock of 787?
You can fill out our help required form which you can use to request a quote for 787 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.