Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1199153-1,
7869103001 |
Insulation Material | Halogen-Free Polymer |
---|---|
Conductor Material | Tin-Plated Copper |
Conductor Stranding | Standard |
Wire Color | Orange |
Wire Size | .52mm², 20AWG |
Voltage Rating | 750/1300V |
Wall Type | Dual |
Product Type | Wire |
Product Classification | Wire - Spec 99 & 100 |
Cable Style | Primary |
Cable Type | Spec 100G |
Operating Temperature Range | -55 – 125°C |
Hook-up Wire PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 7869103001?
Additional datasheets, footprints and schematics for 7869103001 are listed on our Part Details page. You can also find images and similar parts to 7869103001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7869103001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7869103001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7869103001 fall under?
The 7869103001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 7869103001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7869103001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7869103001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7869103001 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 7869103001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7869103001 often in real-time on the comparison pages.
What if I can't find stock of 7869103001?
You can fill out our help required form which you can use to request a quote for 7869103001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.