Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.70
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$12.44
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
26
in stock
|
Buy Now | |
Avnet America
from US$13.18
|
-
|
Buy Now | |
RS Americas
from US$18.47
|
-
|
Buy Now | |
Boersig
from US$11.76
|
-
|
Buy Now | |
TE Store
from US$20.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Plating Material | Tin-Lead over Nickel |
---|---|
Shell Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Bracket Plating Material | Nickel over Copper |
Post Size | .024in |
Bracket Material | Zinc |
Number of Positions | 68 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Mounting Screw |
PCB Mount Retention | With |
Mounting Hole Diameter | .125in |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention Type | Mounting Screw |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 8 |
Connector Type | Connector Assembly |
Shielded | Yes |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Row-to-Row Spacing | 2.54 mm, .1 in |
Connector System | Cable-to-Board |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post Length | .173in, 4.39mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub High Density Conn 68 Pos Vert Rcpt Asy W/ |Amp Te Connectivity 786555-7 | Newark Electronics |
D-Sub High Density Conn 68 POS VERT RCPT ASY W/ | Rapid Electronics |
Conn D-Subminiature SKT 68 POS 2.54mm Press Fit ST Thru-Hole 68 Terminal 1 Port | Avnet America |
68 50SR VRT RCPT, FL TOP, ACT PN, PCB D-Sub Connectors | TE Connectivity 786555-7 | RS Americas |
Special Order: 68 50SR VRT RCPT,FL TOP,ACT PN Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 68 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 68 1.27 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & 1.27Mm | Part Number: 786555-7 | Internal Number: 786555-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 786555-7?
Additional datasheets, footprints and schematics for 786555-7 are listed on our Part Details page. You can also find images and similar parts to 786555-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 786555-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 786555-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 786555-7 fall under?
The 786555-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 786555-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 786555-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 786555-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 786555-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 786555-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 786555-7 often in real-time on the comparison pages.
What if I can't find stock of 786555-7?
You can fill out our help required form which you can use to request a quote for 786555-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.