Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$27.59
|
562
in stock
|
Buy Now | |
Rapid Electronics
from US$42.17
|
562
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
562
in stock
|
Buy Now | |
Distrelec
from US$12.22
|
562
in stock
|
Buy Now | |
Avnet America
from US$14.02
|
-
|
Buy Now | |
RS Americas
from US$23.11
|
-
|
Buy Now | |
Boersig
from US$11.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Plating Material | Tin-Lead over Nickel |
---|---|
Bracket Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Post Size | .024in |
Bracket Material | Zinc |
Shell Plating Material | Nickel over Copper |
Number of Rows | 2 |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Mounting Screw |
PCB Mount Retention | With |
Mounting Hole Diameter | .125in |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention Type | Mounting Screw |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Connector Style | Receptacle |
Row-to-Row Spacing | .1 in, 2.54 mm |
Sealable | No |
Connector Type | Connector Assembly |
Shielded | Yes |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Product Type | Connector |
Termination Post Length | .173in, 4.39mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub High Density Connectors 50P Receptacle |Amp Te Connectivity 786555-5 | Newark Electronics |
D-Sub High Density Connectors 50P RECEPTACLE | Rapid Electronics |
TE Connectivity 50 50SR VRT RCPT FL TOP ACT PN Telecom and Datacom Connector 50 Contact(s) Female Straight Solder Terminal Receptacle | Distrelec |
Conn D-Subminiature SKT 50 POS 2.54mm Press Fit ST Thru-Hole 50 Terminal 1 Port | Avnet America |
50 50SR VRT RCPT, FL TOP, ACT PN, PCB D-Sub Connectors | TE Connectivity 786555-5 | RS Americas |
Where can I find additional details, specifications and documents for a 786555-5?
Additional datasheets, footprints and schematics for 786555-5 are listed on our Part Details page. You can also find images and similar parts to 786555-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 786555-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 786555-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 786555-5 fall under?
The 786555-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 786555-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 786555-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 786555-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 786555-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 786555-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 786555-5 often in real-time on the comparison pages.
What if I can't find stock of 786555-5?
You can fill out our help required form which you can use to request a quote for 786555-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.