Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.29
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$25.25
|
101
in stock
|
Buy Now | |
Rapid Electronics
from US$15.68
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$20.30
|
101
in stock
|
Buy Now | |
Farnell
from US$24.85
|
84
in stock
|
Buy Now | |
Avnet America
from US$24.00
|
-
|
Buy Now | |
RS Americas
from US$27.39
|
-
|
Buy Now | |
Boersig
from US$16.22
|
-
|
Buy Now |
Post Plating Material | Tin-Lead over Nickel |
---|---|
Post Size | .026in |
Bracket Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Shell Plating Material | Nickel over Copper |
Bracket Material | Zinc |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 100 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
PCB Mount Retention Type | Mounting Hole |
Mounting Hole Diameter | .109in |
Mating Retention Type | Latch |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Rails |
PCB Mount Alignment | Without |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Connector Lock Type | Latch |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 6 |
Profile | Standard |
Shielded | Yes |
Row-to-Row Spacing | 2.54 mm, .1 in |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Connector Style | Receptacle |
Sealable | No |
Connector System | Cable-to-Board |
Product Type | Connector |
Connector Type | Connector Assembly |
Termination Post Length | 4.39mm, .173in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors 100 50Sr Vrt Rcpt L |Amp Te Connectivity 786554-9 | Newark Electronics |
D-Sub Standard Connectors 100 50SR VRT RCPT L | Rapid Electronics |
TE Connectivity 100 50SR VRT RCPT L R ACT PIN Telecom and Datacom Connector 100 Contact(s) Female Straight Solder Terminal %232-56 Receptacle | Distrelec |
D SUB CONNECTOR, RCPT, 100POS, TH | Farnell |
Conn D-Subminiature SKT 100 POS 2.54mm Press Fit ST Thru-Hole 100 Terminal 1 Port | Avnet America |
100 50SR VRT RCPT, L,R, ACT PIN, PCB D-Sub Connectors | TE Connectivity 786554-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 786554-9?
Additional datasheets, footprints and schematics for 786554-9 are listed on our Part Details page. You can also find images and similar parts to 786554-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 786554-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 786554-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 786554-9 fall under?
The 786554-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 786554-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 786554-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 786554-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 786554-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 786554-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 786554-9 often in real-time on the comparison pages.
What if I can't find stock of 786554-9?
You can fill out our help required form which you can use to request a quote for 786554-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.