786513-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 786513-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 786513-000
Series Information for 786513-000 - TE Connectivity
  • Status: Active
  • Aliases: 786513-000, 6-1196099-1
  • Product Code: X306
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

ECKJ-0021

Specifications

Color:
Black
Outer Insulation:
Tube
Number of Cores:
41 – 75
Cross-Section Range:
1 – 2.5mm²
Voltage Class:
≤ 1kV
Armoring:
Wire
Application Type:
Inline
Free of Lead, Cadmium, Heavy Metals:
Yes
UV-Stabilized:
Yes
Product Availability:
Worldwide
Component Design:
Heat Shrink
Coating Style:
Inline
Technology:
Heat Shrink
Insulation:
Plastic
Product Family:
ECKJ
Adhesive Coating:
Yes
Material System:
Crosslinked Polyolefin
Product Type:
Control Cable Joint

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability