Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .026in |
---|---|
Bracket Material | Zinc |
Bracket Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Shell Plating Material | Nickel over Copper |
Post Plating Material | Tin-Lead over Nickel |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Connector Lock Type | Screwlocks |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole - Solder |
Mating Connector Lock | With |
Mounting Hole Diameter | .109in |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 10 |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Shell Type | Full Metal Shell |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector Style | Receptacle |
Sealable | No |
Profile | Standard |
Product Type | Connector |
Connector Type | Connector Assembly |
Connector System | Cable-to-Board |
Termination Post Length | .173in, 4.39mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
50 50Sr Vrt Rcpt,ltch,act Pin |Amp Te Connectivity 786155-5 | Newark Electronics |
Conn D-Subminiature SKT 50 POS 2.54mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 786155-5?
Additional datasheets, footprints and schematics for 786155-5 are listed on our Part Details page. You can also find images and similar parts to 786155-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 786155-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 786155-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 786155-5 fall under?
The 786155-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 786155-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 786155-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 786155-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 786155-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 786155-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 786155-5 often in real-time on the comparison pages.
What if I can't find stock of 786155-5?
You can fill out our help required form which you can use to request a quote for 786155-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.