Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EAKJ-2257 |
No distributors results available
View Full Pricing & Stock ComparisonNumber of Cores | 1 |
---|---|
Voltage Class | ≤ 5kV |
Standard Pack | 16 |
Technology | Heat Shrink |
Mechanical Lug Included (Conductor) | No |
Shelf Life | No Limitation |
Connector Type | Crimp |
Mechanical Connectors Included | No |
Compression Lug Included (Conductor) | No |
Product Family | EAKJ |
Mechanical Lug Included (Shield) | No |
Insulation | Plastic |
Cable Shield Style | Wire |
Compression Lug Included (Shield) | No |
Where can I find additional details, specifications and documents for a 786065-010?
Additional datasheets, footprints and schematics for 786065-010 are listed on our Part Details page. You can also find images and similar parts to 786065-010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 786065-010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 786065-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 786065-010 fall under?
The 786065-010 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 786065-010 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 786065-010 you can contact the distributor directly for product support, shipping queries etc.
Is the 786065-010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 786065-010 have stock available?
There is no stock from authorised distributors for 786065-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 786065-010 often in real-time on the comparison pages.
What if I can't find stock of 786065-010?
You can fill out our help required form which you can use to request a quote for 786065-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.