Status: | Unknown |
---|---|
Series: | EcoCable Mini Series |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 3 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.382mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Slate |
No. of Max Strands x Strand Size | 19 x 34AWG |
Voltage Rating | 300V |
Jacket Material | MPPE |
Conductor Material | Tinned Copper |
External Diameter | 5.79mm |
Product Range | EcoCable Mini Series |
SVHC | No SVHC (15-Jan-2019) |
SHLD MULTIPAIR, 3 PAIR, 22AWG, 30.5M | Farnell |
Ecogen Ecocable Mini Shielded Cable, 3Pair, 22Awg, 100Ft, 300V | Newark Electronics |
EcoCable Mini, 78383 SLATE 100FT 22AWG 3PR 300V FOIL/BRAID MPPE | Alpha Wire 78383 SL005 | RS Americas |
Where can I find additional details, specifications and documents for a 78383 SL005?
Additional datasheets, footprints and schematics for 78383 SL005 are listed on our Part Details page. You can also find images and similar parts to 78383 SL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78383 SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78383 SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78383 SL005 fall under?
The 78383 SL005 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 78383 SL005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78383 SL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 78383 SL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78383 SL005 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 78383 SL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78383 SL005 often in real-time on the comparison pages.
What if I can't find stock of 78383 SL005?
You can fill out our help required form which you can use to request a quote for 78383 SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.