78346 SL005 Alpha Wire Parts by Alpha Wire

SHLD FLEX CABLE 6COND 0.616MM2 30.5M

Status: Unknown
Series: EcoGen EcoCable Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$374.69

Distributor Stock
Logo for RS
RS
from US$577.63
No stock
Buy Now
Logo for Farnell
Farnell
from US$374.69
7
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$451.10
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$777.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$726.96
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 6Core
Wire Gauge 20AWG
Conductor Area CSA 0.616mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Jacket Colour Slate
No. of Max Strands x Strand Size 19 x 32AWG
Conductor Material Tinned Copper
Jacket Material MPPE
External Diameter 5.79mm
Voltage Rating 300V
Product Range EcoGen EcoCable Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SHLD FLEX CABLE, 6COND, 0.616MM2, 30.5M | Farnell
Wire | Transfer Multisort Elektronik
20 AWG EcoMini 6 core 30m | RS
Ecogen Ecocable Mini Shielded Cable, 6 Conductor, 20 Awg, 100 Ft, 300 V | Newark Electronics
EcoCable Mini, 78346 SLATE 100FT 20AWG 6C 300V FOIL/BRAID MPPE | Alpha Wire 78346 SL005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 78346 SL005?

Additional datasheets, footprints and schematics for 78346 SL005 are listed on our Part Details page. You can also find images and similar parts to 78346 SL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 78346 SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78346 SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 78346 SL005 fall under?

The 78346 SL005 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 78346 SL005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 78346 SL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 78346 SL005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 78346 SL005 have stock available?

Authorised distributors including Farnell, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for 78346 SL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 78346 SL005 often in real-time on the comparison pages.

What if I can't find stock of 78346 SL005?

You can fill out our help required form which you can use to request a quote for 78346 SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay