78306 SL005 Alpha Wire Parts by Alpha Wire

SHLD FLEX CABLE 6COND 28AWG 30.5M

Status: Unknown
Series: EcoCable Mini Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$214.56

Distributor Stock
Logo for RS
RS
from US$330.79
4
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$258.30
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$445.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$419.29
-
Buy Now
Logo for Farnell
Farnell
from US$214.56
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 6Core
Wire Gauge 28AWG
Conductor Area CSA 0.0925mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Jacket Colour Slate
No. of Max Strands x Strand Size 19 x 40AWG
Conductor Material Tinned Copper
Jacket Material MPPE
External Diameter 3.94mm
Voltage Rating 300V
Product Range EcoCable Mini Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

EcoCable Mini ZH 6Core SS Foil/Braid | RS
Wire | Transfer Multisort Elektronik
Ecogen Ecocable Mini Shielded Cable, 6 Conductor, 28 Awg, 100 Ft, 300 V | Newark Electronics
Multiconductor Cable, EcoCable Mini,6C, Foil&Braid Shield,28AWG, Slate | Alpha Wire 78306 SL005 | RS Americas
SHLD FLEX CABLE, 6COND, 28AWG, 30.5M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 78306 SL005?

Additional datasheets, footprints and schematics for 78306 SL005 are listed on our Part Details page. You can also find images and similar parts to 78306 SL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 78306 SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78306 SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 78306 SL005 fall under?

The 78306 SL005 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 78306 SL005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 78306 SL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 78306 SL005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 78306 SL005 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 78306 SL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 78306 SL005 often in real-time on the comparison pages.

What if I can't find stock of 78306 SL005?

You can fill out our help required form which you can use to request a quote for 78306 SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay