Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7827770001,
7-1196079-2 |
Prices starting from US$1.20
Color | Yellow |
---|---|
Markers per Sleeve | 2 |
Shrink Ratio | 3:1 |
Compatible Cable Diameter | 6.9 – 16.2mm, .275 – .64in |
Sleeve Length | 1in, 25mm |
Recovered Inside Diameter | 6.3mm, .25in |
Supplied Diameter | 19mm, .75in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Printer Technology | Thermal Transfer |
Tubing Type | Ladder |
Tubing Grade | Fluid Resistant |
Operating Temperature Range | -103 – 275°F, -75 – 135°C |
Wire Labels&Markers D-SCE-1K-18-50-S1-4 | Rapid Electronics |
Wire Labels & Markers D-Sce-1K-18-50-S1-4 |Raychem Te Connectivity 7827770001 | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers D-SCE-1K-18-50-S1-4 | Sager |
Heat Shrinkable Identification Marker Sleeve 3:1 Ratio Cross-Linked Polymer Yellow | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7827770001?
Additional datasheets, footprints and schematics for 7827770001 are listed on our Part Details page. You can also find images and similar parts to 7827770001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7827770001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7827770001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7827770001 fall under?
The 7827770001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7827770001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7827770001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7827770001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7827770001 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 7827770001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7827770001 often in real-time on the comparison pages.
What if I can't find stock of 7827770001?
You can fill out our help required form which you can use to request a quote for 7827770001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.