7827262 Labelling & Marking by Pro Power

LABEL WEEE 10X13MM BLK/WHT PK5000

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$199.85

Distributor Stock
Logo for Farnell
Farnell
from US$199.85
No stock
Buy Now

Specifications

Label Type Identification
Label Dimensions 10mm x 13mm
Label Material Polyester
Label Colour Black on White
Pack Quantity 5000
Product Range -
Label Legend WEEE Wheeled Bin (Symbol)
Approval Category EN 50419
Colour Black on White
External Length / Height 13mm
External Width 10mm
Label Height 13mm
Label Size 10 x 13mm
Label Width 10mm
Legend The Crossed Out Wheeled Bin Symbol
Material B7541 Laminate Polyester
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

LABEL, WEEE, 10X13MM, BLK/WHT, PK5000 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7827262?

Additional datasheets, footprints and schematics for 7827262 are listed on our Part Details page. You can also find images and similar parts to 7827262 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7827262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7827262 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7827262 fall under?

The 7827262 is listed under Computer & Office > Labelling & Marking > Labels.

Can I view similar or alternative parts?

You can view similar parts to 7827262 when available in the Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7827262 you can contact the distributor directly for product support, shipping queries etc.

Is the 7827262 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7827262 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 7827262.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7827262 often in real-time on the comparison pages.

What if I can't find stock of 7827262?

You can fill out our help required form which you can use to request a quote for 7827262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay