Label Type | Identification |
---|---|
Label Dimensions | 10mm x 13mm |
Label Material | Polyester |
Label Colour | Black on White |
Pack Quantity | 500 |
Product Range | - |
Label Legend | WEEE Wheeled Bin (Symbol) |
Approval Category | EN 50419 |
Colour | Black on White |
External Length / Height | 13mm |
External Width | 10mm |
Height | 13mm |
Label Height | 13mm |
Label Size | 10 x 13mm |
Label Width | 10mm |
Legend | The Crossed Out Wheeled Bin Symbol |
Material | B7541 Laminate Polyester |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 7827261?
Additional datasheets, footprints and schematics for 7827261 are listed on our Part Details page. You can also find images and similar parts to 7827261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7827261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7827261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7827261 fall under?
The 7827261 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 7827261 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7827261 you can contact the distributor directly for product support, shipping queries etc.
Is the 7827261 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7827261 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 7827261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7827261 often in real-time on the comparison pages.
What if I can't find stock of 7827261?
You can fill out our help required form which you can use to request a quote for 7827261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.