7827260 Labelling & Marking by Pro Power

LABEL LEAD FREE 15MM ROUND PK500

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.74

Distributor Stock
Logo for Farnell
Farnell
from US$51.89
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$39.38
17
in stock
Buy Now
Logo for element14
element14
from US$33.74
17
in stock
Buy Now

Specifications

Label Type Identification
Label Dimensions 15mm Dia
Label Material Polyester
Label Colour Red / Black on White
Pack Quantity 500
Product Range -
Label Legend Pb
Colour White
External Diameter 15mm
Label Diameter 15mm
Label Size 15mm Dia
Legend Pb
Legend Colour Black / Red
Material Polyester
SVHC No SVHC (07-Jul-2017)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7827260?

Additional datasheets, footprints and schematics for 7827260 are listed on our Part Details page. You can also find images and similar parts to 7827260 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7827260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7827260 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7827260 fall under?

The 7827260 is listed under Computer & Office > Labelling & Marking > Labels.

Can I view similar or alternative parts?

You can view similar parts to 7827260 when available in the Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7827260 you can contact the distributor directly for product support, shipping queries etc.

Is the 7827260 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7827260 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 7827260.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7827260 often in real-time on the comparison pages.

What if I can't find stock of 7827260?

You can fill out our help required form which you can use to request a quote for 7827260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay