Status: | Unknown |
---|---|
Series: | 782482 Series |
RoHS: | Compliant |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
No stock
|
Buy Now | |
Rutronik
from US$1.28
|
-
|
Buy Now | |
Newark Electronics
from US$1.34
|
-
|
Buy Now | |
Future Electronics
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
TTI Europe
from US$1.09
|
-
|
Buy Now | |
Sager
from US$1.11
|
-
|
Buy Now | |
Farnell
from US$1.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Secondary Voltages | 3.3V |
---|---|
Isolation Transformer Primary Voltages | 3.3V |
Product Range | 782482 Series |
RoHS Compliant | Yes |
782482 TRANSF THT 1:1,33 4kV | Rutronik |
Transformer DIL 3.3V 1:1.33 0.31mH | RS |
Isolation Transformer, 3.3V | Newark Electronics |
782482 Series 600 mOhm 310 uH ADM2482E/ADM2487E Compatible Converter Transformer | Future Electronics |
Pulse Transformer 1:1.33 4000Vdc 0.6Ohm Prim. 8pF 13V/us Through Hole | Avnet America |
Power Transformers ADM2482 TRANSFORMER 1:1.3 TH | Sager |
Where can I find additional details, specifications and documents for a 782482/33VC?
Additional datasheets, footprints and schematics for 782482/33VC are listed on our Part Details page. You can also find images and similar parts to 782482/33VC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 782482/33VC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 782482/33VC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 782482/33VC fall under?
The 782482/33VC is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 782482/33VC when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 782482/33VC you can contact the distributor directly for product support, shipping queries etc.
Is the 782482/33VC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 782482/33VC have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 782482/33VC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 782482/33VC often in real-time on the comparison pages.
What if I can't find stock of 782482/33VC?
You can fill out our help required form which you can use to request a quote for 782482/33VC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.