782463-000 Heat Shrink Components by TE Connectivity

101A052-100/180-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1196077-9,
782463-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.99

Distributor Stock
Logo for Farnell
Farnell
from US$4.99
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.84
-
Buy Now
Logo for Sager
Sager
from US$7.17
-
Buy Now

Specifications

Pliancy Flexible
Color Black
Sealant Yes
Material Crosslinked Polyolefin
Lining Type Adhesive
Material Code 100
Shrink Ratio 2:1
Adhesive Pre-Coat Yes
Material Systems Code 100
Recovered Inside Diameter (Max) 9.4mm, .37in
Length 61mm, 2.4in
Recovered Wall Thickness (Nominal) .08in, 2.03mm
Wall Thickness Medium
Expanded Inside Diameter (Min) 20.6mm, .81in
Government Qualified No
Molded Part Shape Code 101A
Adhesive Type High Performance Pre-Coat Adhesive
Adhesive Code /180 Precoat
Adhesive Options /180 Precoat
Size Code 52
Wall Type Dual
Flammability Low Fire Hazard
Resistance Protection Suitable for occasional exposure to fluids
Resistance Properties Immersion Protection
Operating Temperature Range -22 – 221°F, -30 – 105°C

Compatible Parts


Alternative Descriptions

Heat Shrink Cable Boots&end Caps |Raychem Te Connectivity 782463-000 | Newark Electronics
Cable Accessories End Cap Polyolefin | Avnet America
Heat Shrink Cable Boots & End Caps 101A052-100/180-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 782463-000?

Additional datasheets, footprints and schematics for 782463-000 are listed on our Part Details page. You can also find images and similar parts to 782463-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 782463-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 782463-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 782463-000 fall under?

The 782463-000 is listed under Harnessing > Heat Shrink Components > End Caps.

Can I view similar or alternative parts?

You can view similar parts to 782463-000 when available in the End Caps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 782463-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 782463-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 782463-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 782463-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 782463-000 often in real-time on the comparison pages.

What if I can't find stock of 782463-000?

You can fill out our help required form which you can use to request a quote for 782463-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay