Status: | Unknown |
---|---|
Series: | 782100 Series |
RoHS: | Unknown |
Power Rating | - |
---|---|
Secondary Voltages | 5V |
Current Rating | - |
Isolation Transformer Primary Voltages | 1 x 3.3V |
Plug Type | - |
Product Range | 782100 Series |
SVHC | No SVHC (15-Jan-2019) |
Converter Transformer, 4Kv, Smd | Newark Electronics |
CONVERTER TRANSFORMER, 4KV, SMD | element14 |
Power Transformer 1:2.14 Single Prim. Single Sec. 3.3V Prim. 5V Sec. SMD Tube | Avnet America |
Power Transformers 3.3V-5.0V 4KVDC 1.00:2.14. | Sager |
Where can I find additional details, specifications and documents for a 782100/35JVC?
Additional datasheets, footprints and schematics for 782100/35JVC are listed on our Part Details page. You can also find images and similar parts to 782100/35JVC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 782100/35JVC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 782100/35JVC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 782100/35JVC fall under?
The 782100/35JVC is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to 782100/35JVC when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 782100/35JVC you can contact the distributor directly for product support, shipping queries etc.
Is the 782100/35JVC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 782100/35JVC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 782100/35JVC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 782100/35JVC often in real-time on the comparison pages.
What if I can't find stock of 782100/35JVC?
You can fill out our help required form which you can use to request a quote for 782100/35JVC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.