781626 RD002 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 500FT, 16AWG, COPPER, RED

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$70.71


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Jacket Material PVC
Jacket Color Red
Wire Gauge 16AWG
Reel Length (Imperial) 500ft
Reel Length (Metric) 152.4m
Operating Temperature Max 105°C
Voltage Rating 600V

Alternative Descriptions

Hook Up Wire, 500Ft, 16Awg, Copper, Red | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 781626 RD002?

Additional datasheets, footprints and schematics for 781626 RD002 are listed on our Part Details page. You can also find images and similar parts to 781626 RD002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 781626 RD002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 781626 RD002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 781626 RD002 fall under?

The 781626 RD002 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 781626 RD002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 781626 RD002 you can contact the distributor directly for product support, shipping queries etc.

Is the 781626 RD002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 781626 RD002 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 781626 RD002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 781626 RD002 often in real-time on the comparison pages.

What if I can't find stock of 781626 RD002?

You can fill out our help required form which you can use to request a quote for 781626 RD002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay