Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.70
|
832
in stock
|
Buy Now | |
Newark Electronics
from US$4.47
|
832
in stock
|
Buy Now | |
element14
from US$5.66
|
832
in stock
|
Buy Now | |
Conrad
from US$0.32
|
279
in stock
|
Buy Now | |
RS Americas
from US$1.74
|
199
in stock
|
Buy Now | |
Heilind Electronics
from US$7.23
|
90
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.23
|
27
in stock
|
Buy Now | |
Sager
from US$6.28
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Pin Diameter | 0.141" |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
Connector, Phone Audio, Plug, 2 Position | Newark Electronics |
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION | element14 |
TINI PLUG | Heilind Electronics |
Phone Connectors .141 TINI PHONE PLUG | Sager |
Status: | Unknown |
---|---|
Series: | Paint |
RoHS: | Unknown |
Coating Type | Paint |
---|---|
Coating Applications | Industrial |
Dispensing Method | Aerosol |
Coating Colour | Grey |
Weight | - |
Product Range | Paint |
Volume | 500ml |
Coating Coverage | 2.6m² |
Colour | Grey Primer |
Drying Time | 2h |
Operating Temperature Max | 150°C |
Time to Touch Dry | 30min |
4" Square Mud Ring Two Device - Raised 1 | RACO 780 | RS Americas |
Where can I find additional details, specifications and documents for a 780.?
Additional datasheets, footprints and schematics for 780. are listed on our Part Details page. You can also find images and similar parts to 780. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 780. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 780. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 780. fall under?
The 780. is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 780. when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 780. you can contact the distributor directly for product support, shipping queries etc.
Is the 780. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 780. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS Americas have stock available or on a lead time for 780..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 780. often in real-time on the comparison pages.
What if I can't find stock of 780.?
You can fill out our help required form which you can use to request a quote for 780. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.