Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Steel |
Cable Clamp / Clip Colour | - |
External Length | 17.48mm |
Height | - |
Cable Clamp, Steel, Tin, 17.48Mm L X 9.53Mm W, Pk100 | Newark Electronics |
CABLE CLAMP, STEEL, TIN, 17.48MM L X 9.53MM W, PK100 | element14 |
Where can I find additional details, specifications and documents for a 78-169-MT?
Additional datasheets, footprints and schematics for 78-169-MT are listed on our Part Details page. You can also find images and similar parts to 78-169-MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78-169-MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78-169-MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78-169-MT fall under?
The 78-169-MT is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 78-169-MT when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78-169-MT you can contact the distributor directly for product support, shipping queries etc.
Is the 78-169-MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78-169-MT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 78-169-MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78-169-MT often in real-time on the comparison pages.
What if I can't find stock of 78-169-MT?
You can fill out our help required form which you can use to request a quote for 78-169-MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.