Status: | Unknown |
---|---|
Series: | 77F Series |
RoHS: | Unknown |
Prices starting from US$0.08
Product Range | 77F Series |
---|---|
Inductance | 10µH |
Inductor Construction | - |
Current Rating | - |
DC Resistance Max | 0.65ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 45MHz |
DC Current Rating | 500mA |
Choke, Axial, Conformal, 10uH, 10%, 0.65 Ohm Max DCR | Bourns 77F100K-TR-RC | RS Americas |
Rf Choke, 10Uh, 10%, Axial | Newark Electronics |
RF CHOKE, 10UH, 10%, AXIAL | element14 |
RF Choke, High Frequency, 10 uH, 500 mA, 650 Milliohm, ± 10%, 40 MHz | Avnet America |
RF Choke, High Frequency, 10 uH, 500 mA, 650 Milliohm, � 10%, 40 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 77F100K-TR-RC?
Additional datasheets, footprints and schematics for 77F100K-TR-RC are listed on our Part Details page. You can also find images and similar parts to 77F100K-TR-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 77F100K-TR-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 77F100K-TR-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 77F100K-TR-RC fall under?
The 77F100K-TR-RC is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 77F100K-TR-RC when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 77F100K-TR-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 77F100K-TR-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 77F100K-TR-RC have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 77F100K-TR-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 77F100K-TR-RC often in real-time on the comparison pages.
What if I can't find stock of 77F100K-TR-RC?
You can fill out our help required form which you can use to request a quote for 77F100K-TR-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.