Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Fixed |
---|---|
No. of Outputs | 1 Output |
Input Voltage AC Max | 230VAC |
Output Power | 10W |
Output Voltage VAC | 12VAC |
Output Current | 500mA |
Output Connector | Various |
Product Range | - |
Plug Type | EU |
Input Voltage VAC | 230V |
Ac/Ac Power Supply, Euro, 230 V, 10 W, 12 Vac, 500 Ma Rohs Compliant: Yes |Ideal Power 77DE-06-12M | Newark Electronics |
POWER SUPPLY, AC/AC, 10W, 12V, 0.5A, EU | element14 |
Where can I find additional details, specifications and documents for a 77DE-06-12M?
Additional datasheets, footprints and schematics for 77DE-06-12M are listed on our Part Details page. You can also find images and similar parts to 77DE-06-12M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 77DE-06-12M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 77DE-06-12M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 77DE-06-12M fall under?
The 77DE-06-12M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 77DE-06-12M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 77DE-06-12M you can contact the distributor directly for product support, shipping queries etc.
Is the 77DE-06-12M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 77DE-06-12M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 77DE-06-12M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 77DE-06-12M often in real-time on the comparison pages.
What if I can't find stock of 77DE-06-12M?
You can fill out our help required form which you can use to request a quote for 77DE-06-12M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.