77DE-06-09 Part Information

Details for 77DE-06-09 by Ideal Power

Electrical & Lighting>Batteries & Power Supplies>Power Supplies

Part Downloads

Part Specifications

Power Supply Output Type Fixed
No. of Outputs 1 Output
Input Voltage AC Max 230VAC
Output Power 10W
Output Voltage VAC 9VAC
Output Current 670mA
Output Connector 2.1mm x 5.5mm x 10mm
Product Range -
Plug Type EU
Input Voltage VAC 230V
RoHS Compliant

Alternative Part Descriptions

  • Plug In Adaptor Power Supply, Euro, 240 V, 10 W, 9 VAC, 666 mA RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 77DE-06-09?

Additional datasheets, footprints and schematics for 77DE-06-09 are listed in our Part Details tab. You can also find the 77DE-06-09 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 77DE-06-09 in the Pricing & Inventory tab next to part details. You can view 77DE-06-09 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 77DE-06-09 fall under?

The 77DE-06-09 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 77DE-06-09 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 77DE-06-09 you can contact the distributor directly for product support, shipping queries etc.

Is the 77DE-06-09 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 77DE-06-09 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 77DE-06-09.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 77DE-06-09 often in real-time on the comparison pages.

What if I can't find stock of 77DE-06-09?

You can fill out our help required form which you can use to request a quote for 77DE-06-09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 77DE-06-09

Loading...
Loading Results for 77DE-06-09
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us