Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Fixed |
---|---|
No. of Outputs | 1 Output |
Input Voltage AC Max | 240VAC |
Output Power | 18W |
Output Voltage VAC | 24VAC |
Output Current | 500mA |
Output Connector | Various |
Product Range | - |
Plug Type | UK |
Input Voltage VAC | 240V |
POWER SUPPLY, AC/AC, 18W, 24V, 0.5A, UK | element14 |
Plug In Adaptor Power Supply, Uk, 240 V, 18 W, 24 Vac, 500 Ma Rohs Compliant: Yes |Ideal Power 77DB-12-24M | Newark Electronics |
Where can I find additional details, specifications and documents for a 77DB-12-24M?
Additional datasheets, footprints and schematics for 77DB-12-24M are listed on our Part Details page. You can also find images and similar parts to 77DB-12-24M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 77DB-12-24M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 77DB-12-24M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 77DB-12-24M fall under?
The 77DB-12-24M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 77DB-12-24M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 77DB-12-24M you can contact the distributor directly for product support, shipping queries etc.
Is the 77DB-12-24M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 77DB-12-24M have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 77DB-12-24M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 77DB-12-24M often in real-time on the comparison pages.
What if I can't find stock of 77DB-12-24M?
You can fill out our help required form which you can use to request a quote for 77DB-12-24M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.