77DB-10-09M Part Information
Details for 77DB-10-09M by Ideal Power
Electrical & Lighting>Batteries & Power Supplies>Power Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 18.6100 |
5 | 9.9800 |
10 | 9.5400 |
20 | 9.1000 |
50 | 7.8800 |
Stock Information
Details
Part Downloads
Part Specifications
Power Supply Output Type | Fixed |
No. of Outputs | 1 Output, 1Outputs |
Input Voltage AC Max | 240VAC |
Output Power | 15W |
Output Voltage VAC | 9VAC |
Output Current | 1.1A |
Output Connector | Various |
Product Range | - |
Plug Type | UK |
Applications | General Purpose |
Input Voltage VAC | 240V |
Output Current Max | 1.1A |
Output Power Max | 15W |
Output Voltage | 9VAC |
Output Voltage Nom. | 9V |
Alternative Part Descriptions
- Plug In Adaptor Power Supply, UK, 240 V, 15 W, 9 VAC, 1.1 A RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 77DB-10-09M?
Additional datasheets, footprints and schematics for 77DB-10-09M are listed in our Part Details tab. You can also find the 77DB-10-09M image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 77DB-10-09M in the Pricing & Inventory tab next to part details. You can view 77DB-10-09M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 77DB-10-09M fall under?
The 77DB-10-09M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 77DB-10-09M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 77DB-10-09M you can contact the distributor directly for product support, shipping queries etc.
Is the 77DB-10-09M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 77DB-10-09M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 77DB-10-09M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 77DB-10-09M often in real-time on the comparison pages.
What if I can't find stock of 77DB-10-09M?
You can fill out our help required form which you can use to request a quote for 77DB-10-09M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.