Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7798056015,
3-1196068-9 |
Fluid Type | Hydraulic Fluid, Antifreeze, Battery Acid, Lubricating Oil, Gasoline, Water, Diesel Fuel |
---|---|
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Very Flexible |
Recovered Wall Thickness (Nominal) | .65mm, .0255in |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Recovered Inside Diameter (Max) | .189in, 4.8mm |
Expanded Inside Diameter (Min) | .374in, 9.5mm |
Cut Length | 1.181in, 30mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | LSTT |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 65°C |
Operating Temperature Range | -40 – 125°C |
Recovery Temperature | 110°C |
Resistant To | Mechanical Damage |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
TE Connectivity LSTT-9.5-0-30MM HEAT SHRINK TUBE SINGLE | Distrelec |
Lstt-9.5-0-30Mm |Raychem Te Connectivity 7798056015 | Newark Electronics |
Where can I find additional details, specifications and documents for a 7798056015?
Additional datasheets, footprints and schematics for 7798056015 are listed on our Part Details page. You can also find images and similar parts to 7798056015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7798056015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7798056015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7798056015 fall under?
The 7798056015 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7798056015 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7798056015 you can contact the distributor directly for product support, shipping queries etc.
Is the 7798056015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7798056015 have stock available?
Authorised distributors including Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 7798056015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7798056015 often in real-time on the comparison pages.
What if I can't find stock of 7798056015?
You can fill out our help required form which you can use to request a quote for 7798056015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.