Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
779783J001,
1196068-8 |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
from US$0.69
|
-
|
Buy Now | |
Sager
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Flexibility | Very Flexible |
Material | Irradiated Modified Polyolefin |
Color | Black |
Expanded Inside Diameter (Min) | .161in, 4.09mm |
Recovered Wall Thickness (Tolerance) | .43mm, .017in |
Recovered Inside Diameter (Max) | 1.75mm, .069in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | China, US |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | V2 |
Wall Type | Single |
Shrink Temperature (Min) | 70°C |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -30 – 125°C |
Resistant To | Wrinkling, Strain |
Fluid Resistance | None |
Recovery Temperature | 90°C |
Heat Shrink Tubing And Sleeves V2-3.5-0-Sp-Sm |Raychem Te Connectivity 779783J001 | Newark Electronics |
Heat Shrink Tubing and Sleeves V2-3.5-0-SP-SM | Rapid Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves V2-3.5-0-SP-SM | Sager |
Where can I find additional details, specifications and documents for a 779783J001?
Additional datasheets, footprints and schematics for 779783J001 are listed on our Part Details page. You can also find images and similar parts to 779783J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 779783J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 779783J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 779783J001 fall under?
The 779783J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 779783J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 779783J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 779783J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 779783J001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 779783J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 779783J001 often in real-time on the comparison pages.
What if I can't find stock of 779783J001?
You can fill out our help required form which you can use to request a quote for 779783J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.