Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.30
|
5
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$0.47
|
36,317
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.47
|
8,474
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.44
|
512
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.28
|
5
in stock
|
Buy Now |
![]() |
element14
from US$0.28
|
5
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.44
|
-
|
Buy Now |
![]() |
Sager
from US$0.20
|
-
|
Buy Now |
![]() |
Carlton-Bates
-
|
-
|
Buy Now |
![]() |
Relay Specialties
-
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
-
|
-
|
Buy Now |
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
SNAP-IN VERTICAL PC SCREW TERMINAL | Heilind Electronics |
Thick Brass Matte Tin Plated Snap In PC Screw Terminal | Future Electronics |
Pcb Terminal, 1.85Mm, Brass | Newark Electronics |
PCB TERMINAL, 1.85MM, BRASS | element14 |
Screw Terminal, Snap-In, Vertical, 15 A, 6-32 Thread, w/o Screw, Brass/Nickel | RS Americas |
Terminals SNAPIN SCRW TERMINAL | Sager |
Terminal | Carlton-Bates |
Where can I find additional details, specifications and documents for a 7780?
Additional datasheets, footprints and schematics for 7780 are listed on our Part Details page. You can also find images and similar parts to 7780 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7780 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7780 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7780 fall under?
The 7780 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7780 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7780 you can contact the distributor directly for product support, shipping queries etc.
Is the 7780 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7780 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 7780.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7780 often in real-time on the comparison pages.
What if I can't find stock of 7780?
You can fill out our help required form which you can use to request a quote for 7780 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.