Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.64
|
100
in stock
|
Buy Now |
Supply Voltage Max | - |
---|---|
Orifice Size | - |
Operating Pressure Max | 145psi |
Operating Pressure Min | 1bar |
Operating Temperature Min | 0°C |
Product Range | - |
Connection Size | 8mm |
Operating Temperature Max | 70°C |
Valve Type | Flow Regulator |
Material | Polymère H.R. |
Operating Temperature Range | 0°C to +70°C |
Pressure Max | 10bar |
Tube O.D. | 8mm |
LF3000 series in-line flow regulator,8mm | RS |
Where can I find additional details, specifications and documents for a 7770 08 00?
Additional datasheets, footprints and schematics for 7770 08 00 are listed on our Part Details page. You can also find images and similar parts to 7770 08 00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7770 08 00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7770 08 00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7770 08 00 fall under?
The 7770 08 00 is listed under Automation & Process Control > Pneumatics > Pneumatic Valves - Flow Control.
Can I view similar or alternative parts?
You can view similar parts to 7770 08 00 when available in the Pneumatic Valves - Flow Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7770 08 00 you can contact the distributor directly for product support, shipping queries etc.
Is the 7770 08 00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7770 08 00 have stock available?
Authorised distributors including RS have stock available or on a lead time for 7770 08 00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7770 08 00 often in real-time on the comparison pages.
What if I can't find stock of 7770 08 00?
You can fill out our help required form which you can use to request a quote for 7770 08 00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.