Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
776688-000,
4-1198155-4 |
Prices starting from US$0.0254
Marker Style | Snap-On |
---|---|
Marker Material | Polyoxymethylene |
Marker Size | STD 09 |
Marker Color | White |
Compatible Cable Diameter | 3.2 – 4.5mm, .126 – .177in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Marker Cut | Straight |
Printed Marking | 4 |
Wire Labels & Markers Std09W-4 |Raychem Te Connectivity 776688-000 | Newark Electronics |
Cable Marker Pre-Printed Snap-On "4" Legend Zero Halogen Polyoxymethylene White Box | Avnet America |
TE Connectivity STD09W-4 Wire Labels & Markers STD09W-4 | Distrelec |
Wire Labels & Markers STD09W-4 | Sager |
Cable Marker Pre-Printed Snap-On 4" Legend Zero Halogen Polyoxymethylene White Box" | Avnet Abacus |
Where can I find additional details, specifications and documents for a 776688-000?
Additional datasheets, footprints and schematics for 776688-000 are listed on our Part Details page. You can also find images and similar parts to 776688-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776688-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776688-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776688-000 fall under?
The 776688-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 776688-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776688-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 776688-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776688-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 776688-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776688-000 often in real-time on the comparison pages.
What if I can't find stock of 776688-000?
You can fill out our help required form which you can use to request a quote for 776688-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.