Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 15.76mm, .62in |
Height | .403in, 10.24mm |
Width | .949in, 24.1mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 1000 |
Row-to-Row Spacing | 6.18mm, .243in |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
776310-1 SECONDARY LOCK WITH 120 OHM 1/2 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776540-1 | Internal Number: 776540-1 | TE Connectivity | TE Store |
776310-1 Secondary Lock With 120 Ohm 1/2 |Te Connectivity 776540-1 | Newark Electronics |
776310-1 SECONDARY LOCK WITH 1 | Avnet America |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776540-1?
Additional datasheets, footprints and schematics for 776540-1 are listed on our Part Details page. You can also find images and similar parts to 776540-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776540-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776540-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776540-1 fall under?
The 776540-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776540-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776540-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776540-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776540-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Distrelec and Power and Signal Group have stock available or on a lead time for 776540-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776540-1 often in real-time on the comparison pages.
What if I can't find stock of 776540-1?
You can fill out our help required form which you can use to request a quote for 776540-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.