Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.67
|
No stock
|
Buy Now | |
TE Store
from US$3.68
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$8.60
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$8.33
|
43
in stock
|
Buy Now | |
Distrelec
from US$8.37
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$7.23
|
-
|
Buy Now | |
Future Electronics
from US$7.12
|
-
|
Buy Now | |
Avnet America
from US$6.27
|
-
|
Buy Now | |
RS Americas
from US$7.01
|
-
|
Buy Now | |
Boersig
from US$8.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Number of Rows | 3 |
Number of Signal Positions | 14 |
Number of Sections | 1 |
Number of Positions | 14 |
Tab Thickness | 1.3mm, .051in |
Tab Width | 1.3mm, .051in |
Pin Diameter | 1.3mm, .051in |
Interface Plating | Tin (Sn) |
PCB 厚 (推奨) | 1.57mm |
PCB Thickness (Recommended) | .062in |
Profile Height from PCB | .929in, 23.6mm |
Length | 1.9212in, 48.8mm |
Width | 37.9mm, 1.498in |
Nominal Voltage Architecture | 24V, 48V, 42V, 240V, 12V |
Operating Voltage | 250VAC |
Voltage Rating (Max) | 250VAC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94V-0 |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Sealable | Yes |
Hybrid Header | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board, Wire-to-Device |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 158°F, 194°F, 80°C, 185°F, 90°C, 85°C, 100°C, 105°C, 70°C, 65°C, 149°F, 167°F, 176°F, 221°F, 75°C, 212°F |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
14POS,PIN DIA 1.3,HDR ASSY,90DEG,COD 5 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 3 PCB Mount Header Right Angle Wire-to-Board 14 | Ampseal PCB Horizontal Header | Part Number: 776267-5 | Internal Number: 776267-5 | TE Connectivity | TE Store |
Automotive Conn 14 POS RTANG HDR ASSY W/GASKET | Rapid Electronics |
TE Connectivity 14 POS RTANG HDR ASSY W/GASKET Board Connector 14 Contact(s) 3 Row(s) Male Right Angle 0.157 inch Pitch Solder Terminal Blue Insulator | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
14Pos,pin Dia 1.3,hdr Assy,90Deg,cod 5 |Amp Te Connectivity 776267-5 | Newark Electronics |
Conn Wire to Board HDR 14 POS 4mm Solder RA Thru-Hole | Avnet America |
Header Assembly 14 POS RTANG W/GASKET AMPSEAL Series | TE Connectivity 776267-5 | RS Americas |
14POS,PIN DIA 1.3,HDR ASSY,90DEG,COD 5 | Boersig |
Where can I find additional details, specifications and documents for a 776267-5?
Additional datasheets, footprints and schematics for 776267-5 are listed on our Part Details page. You can also find images and similar parts to 776267-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776267-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776267-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776267-5 fall under?
The 776267-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 776267-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776267-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 776267-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776267-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 776267-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776267-5 often in real-time on the comparison pages.
What if I can't find stock of 776267-5?
You can fill out our help required form which you can use to request a quote for 776267-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.