776261-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

14 POS AMPSEAL VERTICAL HDG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.05

Distributor Stock
Logo for Farnell
Farnell
from US$5.31
156
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.45
432
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.27
156
in stock
Buy Now
Logo for element14
element14
from US$6.72
156
in stock
Buy Now
Logo for Conrad
Conrad
from US$12.73
104
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.42
60
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$8.90
19
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$8.15
19
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,980
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.35
-
Buy Now
Logo for Boersig
Boersig
from US$6.22
-
Buy Now
Logo for TE Store
TE Store
from US$4.05
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Color Black
Number of Sections 1
Number of Positions 14
Number of Signal Positions 14
Number of Rows 3
Pin Diameter 1.3mm, .051in
Tab Width .051in, 1.3mm
Interface Plating Tin (Sn)
Tab Thickness 1.3mm, .051in
Width 32.1mm, 1.264in
PCB 厚 (推奨) 1.57mm
Profile Height from PCB 1.35in, 34.3mm
PCB Thickness (Recommended) .062in
Length 1.9212in, 48.8mm
Operating Voltage 250VAC
Nominal Voltage Architecture 42V, 240V, 48V, 24V, 12V
Voltage Rating (Max) 250VAC
Centerline (Pitch) 4mm, .157in
UL Flammability Rating UL 94V-0
Degree of Protection IP6K9K
Mounting Holes With
PCB Mount Alignment With
Locking Interface With
PCB Mount Retention Type Solder Tail
Panel Mount Feature Without
Mounting Orientation Vertical/180°
PCB Mount Retention Without
Circuit Application Power & Signal
Packaging Quantity 1
Sealable Yes
Connector System Wire-to-Board, Wire-to-Device
Hybrid Header No
Connector & Contact Terminates To Printed Circuit Board
Shielded No
Termination Method Through Hole - Solder
Operating Temperature (Max) 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

AMPSEAL 14 Position 4 mm Pitch Triple Row Wire to Board Vertical Header | Future Electronics
Automotive Connector, Plug, 14Pos Rohs Compliant: Yes |Amp Te Connectivity 776261-1 | Newark Electronics
AUTOMOTIVE CONNECTOR, PLUG, 14POS | element14
Content: 1 pc(s) | Conrad
Conn Automotive Plug Connector RCP 11 POS 4mm Solder ST Thru-Hole 11 Terminal 1 Port | Avnet America
Automotive Connectors 14 POS AMPSEAL VERT HDG | Rapid Electronics
TE Connectivity - AMP PCBConn 14PPIN DIA 1.3HDR ASSY180DEGSLDR | Distrelec
Circular Connector, 14 POS AMPSEAL VERTICAL HDG AMPSEAL Series | TE Connectivity 776261-1 | RS Americas
Special Order: 14POS,PIN DIA 1.3,HDR ASSY,180DEG,COD 1 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 14 | Ampseal PCB Header | Part Number: 776261-1 | Internal Number: 776261-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 776261-1?

Additional datasheets, footprints and schematics for 776261-1 are listed on our Part Details page. You can also find images and similar parts to 776261-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 776261-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776261-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 776261-1 fall under?

The 776261-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 776261-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 776261-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 776261-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 776261-1 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 776261-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 776261-1 often in real-time on the comparison pages.

What if I can't find stock of 776261-1?

You can fill out our help required form which you can use to request a quote for 776261-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay