Status: | Unknown |
---|---|
Series: | DRM 570 Series |
RoHS: | Unknown |
Prices starting from US$3.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.80
|
74
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.48
|
599
in stock
|
Buy Now | |
Distrelec
from US$8.39
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$12.35
|
18
in stock
|
Buy Now | |
element14
from US$6.98
|
18
in stock
|
Buy Now | |
Farnell
from US$8.45
|
18
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 4PDT |
Contact Current | 5A |
Product Range | DRM 570 Series |
Relay Mounting | Socket |
Coil Type | - |
Relay Terminals | Quick Connect Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | - |
Contact Material | Silver Alloy |
Coil Resistance | 630ohm |
SVHC | No SVHC (15-Jan-2018) |
DRM570024LT | RS |
Weidmüller Industrial Relay D-SERIES DRM 4CO DC 24V 5A Plug-In Terminal | Distrelec |
Signal Relay, 4Pdt, 10A, 250Vac, Socket | Newark Electronics |
SIGNAL RELAY, 4PDT, 10A, 250VAC, SOCKET | element14 |
Industrial Relay Module 4 CO 24VDC 5A Plug-In Connection | Avnet America |
Where can I find additional details, specifications and documents for a 7760056097?
Additional datasheets, footprints and schematics for 7760056097 are listed on our Part Details page. You can also find images and similar parts to 7760056097 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7760056097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7760056097 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7760056097 fall under?
The 7760056097 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7760056097 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7760056097 you can contact the distributor directly for product support, shipping queries etc.
Is the 7760056097 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7760056097 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 7760056097.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7760056097 often in real-time on the comparison pages.
What if I can't find stock of 7760056097?
You can fill out our help required form which you can use to request a quote for 7760056097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.