Status: | Unknown |
---|---|
Series: | DRM 570 Series |
RoHS: | Unknown |
Prices starting from US$7.46
Coil Voltage | 230VAC |
---|---|
Contact Configuration | 4PDT |
Contact Current | 5A |
Product Range | DRM 570 Series |
Relay Mounting | Socket |
Coil Type | - |
Relay Terminals | Quick Connect Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | - |
Contact Material | Silver Alloy |
Coil Resistance | 15kohm |
SVHC | No SVHC (15-Jan-2018) |
DRM570730 | RS |
Signal Relay, 4Pdt, 10A, 250Vac, Socket | Newark Electronics |
SIGNAL RELAY, 4PDT, 10A, 250VAC, SOCKET | element14 |
Industrial Relay Module 4 CO 230VAC 5A Plug-In Connection | Avnet America |
Where can I find additional details, specifications and documents for a 7760056086?
Additional datasheets, footprints and schematics for 7760056086 are listed on our Part Details page. You can also find images and similar parts to 7760056086 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7760056086 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7760056086 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7760056086 fall under?
The 7760056086 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7760056086 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7760056086 you can contact the distributor directly for product support, shipping queries etc.
Is the 7760056086 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7760056086 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 7760056086.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7760056086 often in real-time on the comparison pages.
What if I can't find stock of 7760056086?
You can fill out our help required form which you can use to request a quote for 7760056086 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.