Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7755894002,
2-1196039-0 |
Material | Medical Grade Crosslinked Polyolefin |
---|---|
Shrink Ratio | 3:1 |
Flexibility | Semi-Rigid |
Fluid Type | Medical Fluids, Water |
Color | Clear |
Recovered Wall Thickness (Nominal) | .25mm, .01in |
Expanded Inside Diameter (Min) | .04in, 1mm |
Recovered Inside Diameter (Max) | .018in, .45mm |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Stick, Cut Piece, Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | MT2000 |
Recovery Temperature | 140°C |
Resistant To | Radiation Sterilization, Impact, Fluids, Strain |
Operating Temperature Range | -40 – 135°C |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 140°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 1.0MM CLEAR PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 7755894002?
Additional datasheets, footprints and schematics for 7755894002 are listed on our Part Details page. You can also find images and similar parts to 7755894002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7755894002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7755894002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7755894002 fall under?
The 7755894002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7755894002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7755894002 you can contact the distributor directly for product support, shipping queries etc.
Is the 7755894002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7755894002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 7755894002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7755894002 often in real-time on the comparison pages.
What if I can't find stock of 7755894002?
You can fill out our help required form which you can use to request a quote for 7755894002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.