7752100004 Interconnect Devices by TE Connectivity

S01-03-RCS293

Status: Active
Series: -
RoHS: Unknown
Aliases: 7752100004,
2-1196036-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Pre-Installed Lead No
Shield Outside Diameter (Min) .085in, 2.15mm
Jacket Outside Diameter .17in, 4.3mm
Recovered Inside Diameter (Max) .085in, 2.15mm
Overall Length 16.5mm, .65in
Expanded Inside Diameter (Min) 4.3mm, .17in
Dielectric Outside Diameter (Max) 4.3mm, .17in
Government Qualified Yes
MIL/NAS Specification (MIL-S-83519, NAS-1747) AS83519
Product Type Shield Terminator
Splice Type Shield Terminator
Temperature Indicator Yes
Temperature Indicator Type Thermochromic
Termination Method Solder
Wire Temperature (Max) 150°C
Resistance Properties Immersion Protection
Operating Temperature (Max) 150°C

Compatible Parts


Alternative Descriptions

Cable Accessories Solder Sleeve | Avnet America
Solder Sleeves & Shield Tubing S01-03-RCS293 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7752100004?

Additional datasheets, footprints and schematics for 7752100004 are listed on our Part Details page. You can also find images and similar parts to 7752100004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7752100004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7752100004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7752100004 fall under?

The 7752100004 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 7752100004 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7752100004 you can contact the distributor directly for product support, shipping queries etc.

Is the 7752100004 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7752100004 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 7752100004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7752100004 often in real-time on the comparison pages.

What if I can't find stock of 7752100004?

You can fill out our help required form which you can use to request a quote for 7752100004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay