Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Imperial | 3/8" |
---|---|
Length | 200mm |
Product Range | - |
Standard | DIN 3120 AND ISO 1174 |
Ratchet, Reversible, 3/8" | Newark Electronics |
RATCHET, REVERSIBLE, 3/8" | element14 |
Status: | Unknown |
---|---|
Series: | Quick Charge |
RoHS: | Unknown |
Product Range | Quick Charge |
---|---|
Kit Contents | Soldering Iron, Battery & Instructions |
Where can I find additional details, specifications and documents for a 7750?
Additional datasheets, footprints and schematics for 7750 are listed on our Part Details page. You can also find images and similar parts to 7750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7750 fall under?
The 7750 is listed under Tools & Maintenance > Hand Tools > Sockets & Spanners.
Can I view similar or alternative parts?
You can view similar parts to 7750 when available in the Sockets & Spanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7750 you can contact the distributor directly for product support, shipping queries etc.
Is the 7750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7750 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 7750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7750 often in real-time on the comparison pages.
What if I can't find stock of 7750?
You can fill out our help required form which you can use to request a quote for 7750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.