775 Part Information
Details for 775 by Test Products International
Test & Measurement > Environmental & Mechanical Test > Cable Detectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 14.4800 |
Stock Information
Details
Part Specifications
External Height | 240mm |
External Width | 74mm |
External Depth | 55mm |
Weight | 454g |
Alternative Part Descriptions
- Carbon Monoxide and Gas Leak Detector; Test Detector Type:-; Depth Measurement:-; External Height:240mm; External Width:74mm; External Depth:55mm; Weight:454g; Product Range:- | Newark Electronics
Details for 775 by Adafruit Industries
Embedded Computers, Education & Maker Boards > Other Embedded Computers > Embedded Development Kit Accessories - Other Embedded Computers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 14.4800 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | Slip Ring |
For Use With | Electronics Projects |
RoHS Compliant | Yes |
Alternative Part Descriptions
- Accessory Type:Slip Ring; For Use With:Electronics Projects; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 775?
Additional datasheets, footprints and schematics for 775 are listed in our Part Details tab. You can also find the 775 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 775 in the Pricing & Inventory tab next to part details. You can view 775 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 775 fall under?
The 775 is listed under Test & Measurement > Environmental & Mechanical Test > Cable Detectors.
Can I view similar or alternative parts?
You can view similar parts to 775 when available in the Cable Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 775 you can contact the distributor directly for product support, shipping queries etc.
Is the 775 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 775 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 775.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 775 often in real-time on the comparison pages.
What if I can't find stock of 775?
You can fill out our help required form which you can use to request a quote for 775 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.