Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
774257-000,
5-1196029-3 |
Flexibility | Flexible |
---|---|
Fluid Type | Water, Hydraulic Fluid, Aviation Fuel |
Shrink Ratio | 2:1 |
Color | Green |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Expanded Inside Diameter (Min) | 9.5mm, .375in |
Recovered Inside Diameter (Max) | 4.74mm, .187in |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Mechanical Damage, Strain, Abrasion, Fluids |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Rnf-100-3/8-Gn-Fsp |Raychem Te Connectivity 774257-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Green Flat Spooled | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 3/8 GN PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 774257-000?
Additional datasheets, footprints and schematics for 774257-000 are listed on our Part Details page. You can also find images and similar parts to 774257-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 774257-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 774257-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 774257-000 fall under?
The 774257-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 774257-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 774257-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 774257-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 774257-000 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 774257-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 774257-000 often in real-time on the comparison pages.
What if I can't find stock of 774257-000?
You can fill out our help required form which you can use to request a quote for 774257-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.