Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
774007-000,
5-1196027-5 |
No distributors results available
Color | Black |
---|---|
Outer Insulation | Tube |
Partition Orientation | Horizontal/Vertical |
Number of Cores | 4 |
Cross-Section Range | 150 – 300mm² |
Voltage Class | ≤ 1kV |
Armoring | No |
Standards | EN 50393 |
UL Rating | No |
Application Type | Inline |
Silicone-Free | Yes |
UV-Stabilized | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Solvent-Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Other Colors Available | No |
Product Use | Joints/Splices |
Product Availability | China, EMEA, ASIA |
Component Design | Heat Shrink |
Insulation | XLPE/EPR |
Shelf Life | Unlimited |
Adhesive Coating | Yes |
Material System | Crosslinked Polyethylene |
Product Type | Low Voltage Joint |
Case Seal | Adhesive |
Technology | Heat Shrink |
Product Family | EPKJ |
Coating Style | Inline |
Environmental Resistance | Yes |
Where can I find additional details, specifications and documents for a 774007-000?
Additional datasheets, footprints and schematics for 774007-000 are listed on our Part Details page. You can also find images and similar parts to 774007-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 774007-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 774007-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 774007-000 fall under?
The 774007-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 774007-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 774007-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 774007-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 774007-000 have stock available?
There is no stock from authorised distributors for 774007-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 774007-000 often in real-time on the comparison pages.
What if I can't find stock of 774007-000?
You can fill out our help required form which you can use to request a quote for 774007-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.